Diode Schottky 30V 500mA Surface Mount SOD-123
Diode Schottky 30V 500mA Surface Mount SOD-123
Diode Schottky 30V 500mA Surface Mount SOD-123
Manufacturer: STMicroelectronics
Win Source Part Number: 031477-STPS0530Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 430mV @ 500mA
Current - Reverse Leakage @ Vr: 130μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
30V 0.5A Schottky Rectifier, Surface Mount Product overview: STPS0530Z from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS0530Z can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 500MA SOD123
DIODE SCHOTTKY 30V 500MA SOD123
SCHOTTKY RECTIFIER, 0.5A, 30V, SOD-123; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):500mA; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 497-16204-6-ND | 031477-STPS0530Z | 280-STPS0530Z | STPS0530Z | STPS0530Z | 98Y2486 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STPS0530Z | Schottky SMD 30V 0.5A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 0.5A, 30V, Sod-123; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics |
| Tj | -40 to 150 C (-40 to 302 F) | 150 C (302 F) | -65 C (-85 F) | |||
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-123; SOD-123 | Tape and Reel | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123 | |
| VF | 0.4300 volts | 0.4300 volts | 0.4300 volts | 0.4300 volts |