STMicroelectronics, Inc. 5.25V QFN Interface Transceiver IC STPMS2L-PUR

Description
Sensor and Detector Interface 5.25V SPI Interface 16-Pin QFN EP T/R Product overview: STPMS2L-PUR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-STPMS2L-PUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sensor and Detector Interface 5.25V SPI Interface 16-Pin QFN EP T/R Product overview: STPMS2L-PUR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-STPMS2L-PUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.25V QFN Interface Transceiver IC
752-STPMS2L-PUR
5.25V QFN Interface Transceiver IC 752-STPMS2L-PUR
Sensor and Detector Interface 5.25V SPI Interface 16-Pin QFN EP T/R Product overview: STPMS2L-PUR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-STPMS2L-PUR can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 5.25V SPI Interface 16-Pin QFN EP T/R Product overview: STPMS2L-PUR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-STPMS2L-PUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - STPMS2L-PUR - 1103731-STPMS2L-PUR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - STPMS2L-PUR
1103731-STPMS2L-PUR
Interface - Interface - Sensor and Detector Interfaces - STPMS2L-PUR 1103731-STPMS2L-PUR
Manufacturer: STMicroelectronics Win Source Part Number: 1103731-STPMS2L-PUR Packaging: Reel - TR Type: Smart Sensor Mounting: SMD (SMT) Output Type: Digital Input Type: Analog Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1103731-STPMS2L-PUR
Packaging: Reel - TR
Type: Smart Sensor
Mounting: SMD (SMT)
Output Type: Digital
Input Type: Analog
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Sensor and Detector Interfaces - 497-11460-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
497-11460-1-ND
Sensor and Detector Interfaces 497-11460-1-ND
IC SMART SENSOR II 2CH 16QFN

IC SMART SENSOR II 2CH 16QFN

Buy Now Datasheet
Sensor and Detector Interfaces - 497-11460-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
497-11460-2-ND
Sensor and Detector Interfaces 497-11460-2-ND
IC SMART SENSOR II 2CH 16QFN

IC SMART SENSOR II 2CH 16QFN

Buy Now Datasheet
Sensor and Detector Interfaces - 497-11460-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
497-11460-6-ND
Sensor and Detector Interfaces 497-11460-6-ND
IC SMART SENSOR II 2CH 16QFN

IC SMART SENSOR II 2CH 16QFN

Buy Now Datasheet
Sensor and Detector Interfaces - STPMS2L-PUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
STPMS2L-PUR
Sensor and Detector Interfaces STPMS2L-PUR
IC SMART SENSOR II 2CH 16QFN

IC SMART SENSOR II 2CH 16QFN

Buy Now Datasheet
Sensor and Detector Interfaces - STPMS2L-PUR - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
STPMS2L-PUR
Sensor and Detector Interfaces STPMS2L-PUR
IC SMART SENSOR II 2CH 16QFN

IC SMART SENSOR II 2CH 16QFN

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - STPMS2L-PUR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
STPMS2L-PUR
Interface - Sensor and Detector Interfaces STPMS2L-PUR
IC SMART SENSOR II 2CH 16QFN

IC SMART SENSOR II 2CH 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - STPMS2L-PUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
STPMS2L-PUR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces STPMS2L-PUR
IC SMART SENSOR II 2CH 16QFN

IC SMART SENSOR II 2CH 16QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-STPMS2L-PUR 1103731-STPMS2L-PUR 497-11460-1-ND STPMS2L-PUR STPMS2L-PUR STPMS2L-PUR STPMS2L-PUR
Product Name 5.25V QFN Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - STPMS2L-PUR Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Storage Interface Sensor Interface; Smart Sensor Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4052BZX - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-XFQFN Exposed Pad
View Details
2 suppliers
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details