STMicroelectronics, Inc. QFN Interface Transceiver IC STPMS1BPQR

Description
Smart Sensor 16-Pin QFN T/R Product overview: STPMS1BPQR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-STPMS1BPQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Smart Sensor 16-Pin QFN T/R Product overview: STPMS1BPQR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-STPMS1BPQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
QFN Interface Transceiver IC
752-STPMS1BPQR
QFN Interface Transceiver IC 752-STPMS1BPQR
Smart Sensor 16-Pin QFN T/R Product overview: STPMS1BPQR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-STPMS1BPQR can be used for catalog matching and distributor lookup.

Smart Sensor 16-Pin QFN T/R Product overview: STPMS1BPQR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-STPMS1BPQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - STPMS1BPQR - 137187-STPMS1BPQR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - STPMS1BPQR
137187-STPMS1BPQR
Interface - Interface - Sensor and Detector Interfaces - STPMS1BPQR 137187-STPMS1BPQR
Manufacturer: STMicroelectronics Win Source Part Number: 137187-STPMS1BPQR Packaging: Reel - TR Type: Smart Sensor Mounting: SMD (SMT) Output Type: Digital Input Type: Analog Categories: Integrated Circuits Status: Active Case / Package: 16-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 137187-STPMS1BPQR
Packaging: Reel - TR
Type: Smart Sensor
Mounting: SMD (SMT)
Output Type: Digital
Input Type: Analog
Categories: Integrated Circuits
Status: Active
Case / Package: 16-QFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensor and Detector Interfaces - 497-10475-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
497-10475-2-ND
Sensor and Detector Interfaces 497-10475-2-ND
IC SMART SENSOR ASSP W/PGA 16QFN

IC SMART SENSOR ASSP W/PGA 16QFN

Buy Now Datasheet
Sensor and Detector Interfaces - 497-10475-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
497-10475-1-ND
Sensor and Detector Interfaces 497-10475-1-ND
IC SMART SENSOR ASSP W/PGA 16QFN

IC SMART SENSOR ASSP W/PGA 16QFN

Buy Now Datasheet
Sensor and Detector Interfaces - STPMS1BPQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
STPMS1BPQR
Sensor and Detector Interfaces STPMS1BPQR
IC SMART SENSOR ASSP W/PGA 16QFN

IC SMART SENSOR ASSP W/PGA 16QFN

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - STPMS1BPQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
STPMS1BPQR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces STPMS1BPQR
IC SMART SENSOR ASSP W/PGA 16QFN

IC SMART SENSOR ASSP W/PGA 16QFN

Supplier's Site
Interface - Sensor and Detector Interfaces - STPMS1BPQR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
STPMS1BPQR
Interface - Sensor and Detector Interfaces STPMS1BPQR
IC SMART SENSOR ASSP W/PGA 16QFN

IC SMART SENSOR ASSP W/PGA 16QFN

Supplier's Site Datasheet
Sensor and Detector Interfaces - STPMS1BPQR - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
STPMS1BPQR
Sensor and Detector Interfaces STPMS1BPQR
IC SMART SENSOR ASSP W/PGA 16QFN

IC SMART SENSOR ASSP W/PGA 16QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-STPMS1BPQR 137187-STPMS1BPQR 497-10475-2-ND STPMS1BPQR STPMS1BPQR STPMS1BPQR STPMS1BPQR
Product Name QFN Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - STPMS1BPQR Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Storage Interface Sensor Interface Sensor Interface Sensor Interface; Smart Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QM42500TR13CT-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
Interface module - 289-965 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Transceiver IC - 722-SI2457-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers