STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - Power Management - Specialized STPMIC1CPQR

Description
Win Source Part Number: 1253164-STPMIC1CPQR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 2.8V ~ 5.5V Package / Case: 44-WFQFN Exposed Pad Supplier Device Package: 44-WFQFN (5x6) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19783-6,497-1978 3-2,497-19783-1 Base Product Number: STPMIC1
Request a Quote Datasheet
Description
Win Source Part Number: 1253164-STPMIC1CPQR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 2.8V ~ 5.5V Package / Case: 44-WFQFN Exposed Pad Supplier Device Package: 44-WFQFN (5x6) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19783-6,497-1978 3-2,497-19783-1 Base Product Number: STPMIC1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253164-STPMIC1CPQR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253164-STPMIC1CPQR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253164-STPMIC1CPQR
Win Source Part Number: 1253164-STPMIC1CPQR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 2.8V ~ 5.5V Package / Case: 44-WFQFN Exposed Pad Supplier Device Package: 44-WFQFN (5x6) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19783-6,497-1978 3-2,497-19783-1 Base Product Number: STPMIC1

Win Source Part Number: 1253164-STPMIC1CPQR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Supply: 2.8V ~ 5.5V
Package / Case: 44-WFQFN Exposed Pad
Supplier Device Package: 44-WFQFN (5x6)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-19783-6,497-19783-2,497-19783-1
Base Product Number: STPMIC1

Buy Now Datasheet
Power Management Ic, Wfqfn-44; Supply Voltage Stmicroelectronics - 03AH3150 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, Wfqfn-44; Supply Voltage Stmicroelectronics
03AH3150
Power Management Ic, Wfqfn-44; Supply Voltage Stmicroelectronics 03AH3150
POWER MANAGEMENT IC, WFQFN-44; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:7; No. of Regulated Outputs:12; Digital IC Case:WFQFN; No. of Pins:44Pins; Operating Temperature Min:-; Operating RoHS Compliant: Yes

POWER MANAGEMENT IC, WFQFN-44; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:7; No. of Regulated Outputs:12; Digital IC Case:WFQFN; No. of Pins:44Pins; Operating Temperature Min:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Power Management - Specialized - STPMIC1CPQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STPMIC1CPQR
Power Management - Specialized STPMIC1CPQR
General Purpose PMIC 44-WFQFN (5x6)

General Purpose PMIC 44-WFQFN (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253164-STPMIC1CPQR 03AH3150 STPMIC1CPQR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management Ic, Wfqfn-44; Supply Voltage Stmicroelectronics Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Supervisors - 1901793 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details