STMicroelectronics, Inc. Power Management Ic, Wfqfn-44; Supply Voltage Stmicroelectronics STPMIC1BPQR

Description
POWER MANAGEMENT IC, WFQFN-44; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:7; No. of Regulated Outputs:12; Digital IC Case:WFQFN; No. of Pins:44Pins; Operating Temperature Min:-; Operating RoHS Compliant: Yes
Datasheet
Description
POWER MANAGEMENT IC, WFQFN-44; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:7; No. of Regulated Outputs:12; Digital IC Case:WFQFN; No. of Pins:44Pins; Operating Temperature Min:-; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management Ic, Wfqfn-44; Supply Voltage Stmicroelectronics - 03AH3149 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, Wfqfn-44; Supply Voltage Stmicroelectronics
03AH3149
Power Management Ic, Wfqfn-44; Supply Voltage Stmicroelectronics 03AH3149
POWER MANAGEMENT IC, WFQFN-44; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:7; No. of Regulated Outputs:12; Digital IC Case:WFQFN; No. of Pins:44Pins; Operating Temperature Min:-; Operating RoHS Compliant: Yes

POWER MANAGEMENT IC, WFQFN-44; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:7; No. of Regulated Outputs:12; Digital IC Case:WFQFN; No. of Pins:44Pins; Operating Temperature Min:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Power Management - Specialized - STPMIC1BPQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STPMIC1BPQR
Power Management - Specialized STPMIC1BPQR
General Purpose PMIC 44-WFQFN (5x6)

General Purpose PMIC 44-WFQFN (5x6)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 03AH3149 STPMIC1BPQR
Product Name Power Management Ic, Wfqfn-44; Supply Voltage Stmicroelectronics Power Management - Specialized
Pins 44
Unlock Full Specs
to access all available technical data

Similar Products