STMicroelectronics, Inc. 2.8V 5.5V Power Management IC STPMIC1BPQR

Description
Power Management Unit 2.8V to 5.5V 44-Pin WFQFN EP T/R Product overview: STPMIC1BPQR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.8V, 5.5V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-STPMIC1BPQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Management Unit 2.8V to 5.5V 44-Pin WFQFN EP T/R Product overview: STPMIC1BPQR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.8V, 5.5V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-STPMIC1BPQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 5.5V Power Management IC
761-STPMIC1BPQR
2.8V 5.5V Power Management IC 761-STPMIC1BPQR
Power Management Unit 2.8V to 5.5V 44-Pin WFQFN EP T/R Product overview: STPMIC1BPQR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.8V, 5.5V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-STPMIC1BPQR can be used for catalog matching and distributor lookup.

Power Management Unit 2.8V to 5.5V 44-Pin WFQFN EP T/R Product overview: STPMIC1BPQR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.8V, 5.5V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-STPMIC1BPQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1373127-STPMIC1BPQR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1373127-STPMIC1BPQR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1373127-STPMIC1BPQR
Win Source Part Number: 1373127-STPMIC1BPQR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 44-WFQFN Exposed Pad Supplier Device Package: 44-WFQFN (5x6) Base Product Number: STPMIC1 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.8V ~ 5.5V

Win Source Part Number: 1373127-STPMIC1BPQR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 44-WFQFN Exposed Pad
Supplier Device Package: 44-WFQFN (5x6)
Base Product Number: STPMIC1
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.8V ~ 5.5V

Buy Now Datasheet
Power Management - Specialized - 497-STPMIC1BPQRDKR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
497-STPMIC1BPQRDKR-ND
Power Management - Specialized 497-STPMIC1BPQRDKR-ND
General Purpose PMIC 44-WFQFN (5x6)

General Purpose PMIC 44-WFQFN (5x6)

Buy Now Datasheet
Power Management - Specialized - 497-STPMIC1BPQRTR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
497-STPMIC1BPQRTR-ND
Power Management - Specialized 497-STPMIC1BPQRTR-ND
General Purpose PMIC 44-WFQFN (5x6)

General Purpose PMIC 44-WFQFN (5x6)

Buy Now Datasheet
Power Management - Specialized - 497-STPMIC1BPQRCT-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
497-STPMIC1BPQRCT-ND
Power Management - Specialized 497-STPMIC1BPQRCT-ND
General Purpose PMIC 44-WFQFN (5x6)

General Purpose PMIC 44-WFQFN (5x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 761-STPMIC1BPQR 1373127-STPMIC1BPQR 497-STPMIC1BPQRDKR-ND
Product Name 2.8V 5.5V Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management - Specialized
Package Type Other; Tape & Reel Other; 44-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

1.5V 300MA SOT23 LDO Voltage Regulator IC - 699-AAT3238IGU-1.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; Tape & Reel
View Details
3 suppliers
Motor Drivers, Controllers - A3968SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details
PMIC - Voltage Regulators - Special Purpose - ASP1251-I04T - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
View Details