STMicroelectronics, Inc. Shift Registers STPIC6D595TTR

Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 497-6330-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-6330-2-ND
Shift Registers 497-6330-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 497-6330-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-6330-6-ND
Shift Registers 497-6330-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 497-6330-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-6330-1-ND
Shift Registers 497-6330-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - STPIC6D595TTR - 1103729-STPIC6D595TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - STPIC6D595TTR
1103729-STPIC6D595TTR
Logic - Logic - Shift Registers - STPIC6D595TTR 1103729-STPIC6D595TTR
Manufacturer: STMicroelectronics Win Source Part Number: 1103729-STPIC6D595TT R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103729-STPIC6D595TTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Register, 8Bit, -40 To 125Deg C; Logic Family / Base Number Stmicroelectronics - 26AH0246 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, -40 To 125Deg C; Logic Family / Base Number Stmicroelectronics
26AH0246
Shift Register, 8Bit, -40 To 125Deg C; Logic Family / Base Number Stmicroelectronics 26AH0246
SHIFT REGISTER, 8BIT, -40 TO 125DEG C; Logic Family / Base Number:STPIC6D595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, -40 TO 125DEG C; Logic Family / Base Number:STPIC6D595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Shift Registers - STPIC6D595TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
STPIC6D595TTR
Logic - Shift Registers STPIC6D595TTR
IC SHIFT REGISTER 8BIT 16TSSOP

IC SHIFT REGISTER 8BIT 16TSSOP

Supplier's Site Datasheet
Shift Registers - STPIC6D595TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
STPIC6D595TTR
Shift Registers STPIC6D595TTR
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - STPIC6D595TTR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
STPIC6D595TTR
Shift Registers STPIC6D595TTR
IC SHIFT REGISTER 8BIT 16TSSOP

IC SHIFT REGISTER 8BIT 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - STPIC6D595TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
STPIC6D595TTR
Integrated Circuits (ICs) - Logic - Shift Registers STPIC6D595TTR
IC SHIFT REGISTER 8BIT 16TSSOP

IC SHIFT REGISTER 8BIT 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
STPIC6D595TTR
Counter Shift Registers STPIC6D595TTR
Counter Shift Registers Power logic 8-BIT

Counter Shift Registers Power logic 8-BIT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 497-6330-2-ND 1103729-STPIC6D595TTR 26AH0246 STPIC6D595TTR STPIC6D595TTR STPIC6D595TTR STPIC6D595TTR STPIC6D595TTR
Product Name Shift Registers Logic - Logic - Shift Registers - STPIC6D595TTR Shift Register, 8Bit, -40 To 125Deg C; Logic Family / Base Number Stmicroelectronics Logic - Shift Registers Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain Open-drain; Open Drain Open-drain; Open Drain Open Drain
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Other; 16-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 5495A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
3 suppliers
Shift Registers - 74HC299D,652-ND - DigiKey
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
2 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
CD4021B-MIL CMOS 8-Stage Static Shift Register - CD4021BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers