STMicroelectronics, Inc. Shift Registers STPIC6C595M

Description
Shift Shift Register 1 Element 8 Bit 16-SO
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 497-2153-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-2153-5-ND
Shift Registers 497-2153-5-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Logic - Logic - Shift Registers - STPIC6C595M - 935597-STPIC6C595M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - STPIC6C595M
935597-STPIC6C595M
Logic - Logic - Shift Registers - STPIC6C595M 935597-STPIC6C595M
Manufacturer: STMicroelectronics Win Source Part Number: 935597-STPIC6C595M Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-SO Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STPIC6 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-2153-5, 497-2153-5-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 935597-STPIC6C595M
Operating Temperature Range: -40°C ~ 125°C
Features: Shift Shift Register 1 Element 8 Bit 16-SO
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STPIC6
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-2153-5, 497-2153-5-NDR

Buy Now Datasheet
Logic - Shift Registers - STPIC6C595M - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
STPIC6C595M
Logic - Shift Registers STPIC6C595M
IC SHIFT REGISTER 16 SOIC

IC SHIFT REGISTER 16 SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - STPIC6C595M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
STPIC6C595M
Integrated Circuits (ICs) - Logic - Shift Registers STPIC6C595M
IC SHIFT REGISTER 16 SOIC

IC SHIFT REGISTER 16 SOIC

Supplier's Site
Shift Registers - STPIC6C595M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
STPIC6C595M
Shift Registers STPIC6C595M
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 497-2153-5-ND 935597-STPIC6C595M STPIC6C595M STPIC6C595M STPIC6C595M
Product Name Shift Registers Logic - Logic - Shift Registers - STPIC6C595M Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain Open-drain; Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

 - 29818APC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register - 7702501EA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers
8-bit shift register with input flip-flops - 74HCT597PWJ - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers