STMicroelectronics, Inc. Latches STPIC6A259MTR

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 24-SOP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 24-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 497-2152-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 24-SOP

D-Type, Addressable 1 Channel 1:8 IC Standard 24-SOP

Buy Now Datasheet
Latches - STPIC6A259MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 24-SOP

D-Type, Addressable 1 Channel 1:8 IC Standard 24-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - STPIC6A259MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
STPIC6A259MTR
Integrated Circuits (ICs) - Logic - Latches STPIC6A259MTR
IC LATCH POWER LOGIC 24 SOIC

IC LATCH POWER LOGIC 24 SOIC

Supplier's Site
Logic - Latches - STPIC6A259MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
STPIC6A259MTR
Logic - Latches STPIC6A259MTR
IC LATCH POWER LOGIC 24 SOIC

IC LATCH POWER LOGIC 24 SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 497-2152-2-ND STPIC6A259MTR STPIC6A259MTR STPIC6A259MTR
Product Name Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX841WMX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-3340-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DCKRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
6 suppliers
6-Bit Latch - 8T3404/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
Logic Family TTL
View Details