Manufacturer: STMicroelectronics
Win Source Part Number: 935596-STPCI2GDYI
Operating Temperature Range: -40°C ~ 115°C
Core Processor: x86
Package: Tray
Package: 516-BBGA
Mounting: Surface Mount
Program Memory Type: External Program Memory
Part Status: Obsolete
Family Name: STPCI2
Categories: Integrated Circuits (ICs)
Case / Package: 516-PBGA (35x35)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
MULTIFUNCTION PERIPHERAL, PBGA516, PLASTIC, BGA-516 Product overview: STPCI2GDYI from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, BGA, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STPCI2GDYI can be used for catalog matching and distributor lookup.
IC SYSTEM-ON-CHIP X86 516BGA
IC SYSTEM-ON-CHIP X86 516BGA
IC SYSTEM-ON-CHIP X86 516BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 935596-STPCI2GDYI | 769-STPCI2GDYI | STPCI2GDYI | STPCI2GDYI | STPCI2GDYI |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - STPCI2GDYI | BGA Embedded Microcontroller MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| ROM Type | External Program Memory | ||||
| Package Type | PBGA; Other; 516-PBGA (35x35) | Other; BGA | BGA; Other; 516-BBGA | ||
| Operating Temperature | -40 to 115 C (-40 to 239 F) | -40 C (-40 F) | -40 to 115 C (-40 to 239 F) |