STMicroelectronics, Inc. Single FETs, MOSFETs STP9N65M2

Description
N-Channel 650V 5A (Tc) 60W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 650V 5A (Tc) 60W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15042-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15042-5-ND
Single FETs, MOSFETs 497-15042-5-ND
N-Channel 650V 5A (Tc) 60W (Tc) Through Hole TO-220

N-Channel 650V 5A (Tc) 60W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 995111-STP9N65M2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
995111-STP9N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 995111-STP9N65M2
Win Source Part Number: 995111-STP9N65M2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Rds On (Max) @ Id, Vgs: 900mOhm @ 2.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 60W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 315 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15042-5,-497-150 42-5 Base Product Number: STP9N65 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 995111-STP9N65M2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 5A (Tc)
Rds On (Max) @ Id, Vgs: 900mOhm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 60W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 315 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15042-5,-497-15042-5
Base Product Number: STP9N65
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 0.79 Ohm 5 A MOSFET Transistor
278-STP9N65M2
N-Channel 650 V 0.79 Ohm 5 A MOSFET Transistor 278-STP9N65M2
N-channel 650 V, 0.79 Ohm typ., 5 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP9N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.79 Ohm, 5 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.79 Ohm, 5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.79 Ohm typ., 5 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP9N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.79 Ohm, 5 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.79 Ohm, 5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP9N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP9N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP9N65M2
MOSFET N-CH 650V 5A TO220

MOSFET N-CH 650V 5A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.79 Ohm typ., 5 A MDmesh M2 Power MOSFET in TO-220 package

MOSFET N-channel 650 V, 0.79 Ohm typ., 5 A MDmesh M2 Power MOSFET in TO-220 package

Buy Now Datasheet
Power Mosfet, N Channel, 5 A, 650 V, 0.79 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics - 40Y2609 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 5 A, 650 V, 0.79 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
40Y2609
Power Mosfet, N Channel, 5 A, 650 V, 0.79 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics 40Y2609
Power MOSFET, N Channel, 5 A, 650 V, 0.79 ohm, 10 V, 3 V RoHS Compliant: Yes

Power MOSFET, N Channel, 5 A, 650 V, 0.79 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 497-15042-5-ND 995111-STP9N65M2 278-STP9N65M2 STP9N65M2 STP9N65M2 40Y2609
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 650 V 0.79 Ohm 5 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Power Mosfet, N Channel, 5 A, 650 V, 0.79 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data