N-Channel 25V 80A (Tc) 80W (Tc) Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 935588-STP95N2LH5
Series: STripFET™ V
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 25 V 80A (Tc) 80W (Tc) Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: STP95
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
95A, 25V, 0.007ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP95N2LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 95A, 25V, 0.007ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 95A, 25V, 0.007ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP95N2LH5 can be used for catalog matching and distributor lookup.
MOSFET N-CH 25V 80A TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-9093-5-ND | 935588-STP95N2LH5 | 278-STP95N2LH5 | STP95N2LH5 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP95N2LH5 | N-Channel 95A 25V 0.007ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |