STMicroelectronics N-Channel 90A 150V 0.016ohm MOSFET Transistor STP90N15F4

Description
90A, 150V, 0.016ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP90N15F4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 150V, 0.016ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90A, 150V, 0.016ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STP90N15F4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
90A, 150V, 0.016ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP90N15F4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 150V, 0.016ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90A, 150V, 0.016ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STP90N15F4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 90A 150V 0.016ohm MOSFET Transistor
285-STP90N15F4
N-Channel 90A 150V 0.016ohm MOSFET Transistor 285-STP90N15F4
90A, 150V, 0.016ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP90N15F4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 150V, 0.016ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90A, 150V, 0.016ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STP90N15F4 can be used for catalog matching and distributor lookup.

90A, 150V, 0.016ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP90N15F4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 150V, 0.016ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90A, 150V, 0.016ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STP90N15F4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP90N15F4 - 1019217-STP90N15F4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP90N15F4
1019217-STP90N15F4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP90N15F4 1019217-STP90N15F4
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019217-STP90N15F4 Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 90 A Gate to Source Voltage (Vgs): 20 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019217-STP90N15F4
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 90 A
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 285-STP90N15F4 1019217-STP90N15F4
Product Name N-Channel 90A 150V 0.016ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP90N15F4
TJ -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data