STMicroelectronics, Inc. N-Channel 8A 500V 0.8ohm MOSFET Transistor STP8NM50

Description
8A, 500V, 0.8ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP8NM50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 500V, 0.8ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 500V, 0.8ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP8NM50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8A, 500V, 0.8ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP8NM50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 500V, 0.8ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 500V, 0.8ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP8NM50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 8A 500V 0.8ohm MOSFET Transistor
278-STP8NM50
N-Channel 8A 500V 0.8ohm MOSFET Transistor 278-STP8NM50
8A, 500V, 0.8ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP8NM50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 500V, 0.8ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 500V, 0.8ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP8NM50 can be used for catalog matching and distributor lookup.

8A, 500V, 0.8ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP8NM50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 500V, 0.8ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 500V, 0.8ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP8NM50 can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - STP8NM50 - 1261800-STP8NM50 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STP8NM50
1261800-STP8NM50
FETs - Single - STP8NM50 1261800-STP8NM50
Manufacturer: STMicroelectronics Win Source Part Number: 1261800-STP8NM50 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 100W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 550V Id - Continuous Drain Current: 8A Rds On (Maximum) at Id, Vgs: 800mOhm at 2.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 13nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 415pF at 25V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261800-STP8NM50
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 100W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 550V
Id - Continuous Drain Current: 8A
Rds On (Maximum) at Id, Vgs: 800mOhm at 2.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 13nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 415pF at 25V

Buy Now
Single FETs, MOSFETs - STP8NM50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STP8NM50-ND
Single FETs, MOSFETs STP8NM50-ND
N-Channel 550V 8A (Tc) 100W (Tc) Through Hole TO-220

N-Channel 550V 8A (Tc) 100W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP8NM50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP8NM50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP8NM50
MOSFET N-CH 550V 8A TO220AB

MOSFET N-CH 550V 8A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors
Product Number 278-STP8NM50 1261800-STP8NM50 STP8NM50-ND STP8NM50
Product Name N-Channel 8A 500V 0.8ohm MOSFET Transistor FETs - Single - STP8NM50 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 100000 milliwatts 100000 milliwatts
TJ -65 C (-85 F) -65 to 150 C (-85 to 302 F)
V(BR)DSS 550 volts
Unlock Full Specs
to access all available technical data