Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028608-STP80NF55L08
Mounting: SMD (SMT)
Power Dissipation: 300 W
Rise Time: 145 ns
Fall Time: 65 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220
Alternative Parts (Cross-Reference): STP80NF55L08STP80NF5
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 80 A
Drain to Source Breakdown Voltage: 55 V
Turn-Off Delay Time: 85 ns
Drain to Source Resistance: 8 mΩ
Gate to Source Voltage (Vgs): 16 V
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1028608-STP80NF55L08 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF55L08 |
| V(BR)DSS | 55 volts |