STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7N95K3 STP7N95K3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103711-STP7N95K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 950V Continuous Drain Current at 25°C: 7.2A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1031pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.35 Ohm @ 3.6A, 10V Alternative Parts (Cross-Reference): IXFP7N100P; STP5N105K5; STP9NK90Z; STP7N95K3; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103711-STP7N95K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 950V Continuous Drain Current at 25°C: 7.2A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1031pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.35 Ohm @ 3.6A, 10V Alternative Parts (Cross-Reference): IXFP7N100P; STP5N105K5; STP9NK90Z; STP7N95K3; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7N95K3 - 1103711-STP7N95K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7N95K3
1103711-STP7N95K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7N95K3 1103711-STP7N95K3
Manufacturer: STMicroelectronics Win Source Part Number: 1103711-STP7N95K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 950V Continuous Drain Current at 25°C: 7.2A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1031pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.35 Ohm @ 3.6A, 10V Alternative Parts (Cross-Reference): IXFP7N100P; STP5N105K5; STP9NK90Z; STP7N95K3; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103711-STP7N95K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 950V
Continuous Drain Current at 25°C: 7.2A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 1031pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.35 Ohm @ 3.6A, 10V
Alternative Parts (Cross-Reference): IXFP7N100P; STP5N105K5; STP9NK90Z; STP7N95K3;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
950V 7.2A TO-220 MOSFET Transistor
278-STP7N95K3
950V 7.2A TO-220 MOSFET Transistor 278-STP7N95K3
950V N-CH MOSFET, 7.2A, 1.35R, TO-220 Product overview: STP7N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 7.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 7.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7N95K3 can be used for catalog matching and distributor lookup.

950V N-CH MOSFET, 7.2A, 1.35R, TO-220 Product overview: STP7N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 7.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 7.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7N95K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-8792-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8792-5-ND
Single FETs, MOSFETs 497-8792-5-ND
N-Channel 950V 7.2A (Tc) 150W (Tc) Through Hole TO-220

N-Channel 950V 7.2A (Tc) 150W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP7N95K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP7N95K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP7N95K3
MOSFET N-CH 950V 7.2A TO220-3

MOSFET N-CH 950V 7.2A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 950V 7.2 Amp

MOSFET N-Ch 950V 7.2 Amp

Buy Now Datasheet
N Ch Power Mosfet, Supermesh3, 950V, 7.2A, To-220; Channel Type Stmicroelectronics - 09R6086 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Power Mosfet, Supermesh3, 950V, 7.2A, To-220; Channel Type Stmicroelectronics
09R6086
N Ch Power Mosfet, Supermesh3, 950V, 7.2A, To-220; Channel Type Stmicroelectronics 09R6086
N CH POWER MOSFET, SuperMESH3, 950V, 7.2A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:7.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:150W; MSL:- RoHS Compliant: Yes

N CH POWER MOSFET, SuperMESH3, 950V, 7.2A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:7.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:150W; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 1103711-STP7N95K3 278-STP7N95K3 497-8792-5-ND STP7N95K3 STP7N95K3 09R6086
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7N95K3 950V 7.2A TO-220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Ch Power Mosfet, Supermesh3, 950V, 7.2A, To-220; Channel Type Stmicroelectronics
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 950 volts
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Power MOSFETs - Super J  MOS S2FD Model: FMY60N105S2FDA - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1050 ohms
IDSS 29300 milliamps
View Details
Single FETs, MOSFETs - AUIRF1405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
CSD16403Q5A N-Channel NexFET™ Power MOSFET - CSD16403Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0037 ohms
View Details
7 suppliers