STMicroelectronics, Inc. N-Channel 60 V 0.0063 Ohm 77 A MOSFET Transistor STP77N6F6

Description
N-channel 60 V, 0.0063 Ohm typ., 77 A STripFET(TM) VI DeepGATE(TM) Power MOSFET in a TO-220 package Product overview: STP77N6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0063 Ohm, 77 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0063 Ohm, 77 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP77N6F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 60 V, 0.0063 Ohm typ., 77 A STripFET(TM) VI DeepGATE(TM) Power MOSFET in a TO-220 package Product overview: STP77N6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0063 Ohm, 77 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0063 Ohm, 77 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP77N6F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60 V 0.0063 Ohm 77 A MOSFET Transistor
278-STP77N6F6
N-Channel 60 V 0.0063 Ohm 77 A MOSFET Transistor 278-STP77N6F6
N-channel 60 V, 0.0063 Ohm typ., 77 A STripFET(TM) VI DeepGATE(TM) Power MOSFET in a TO-220 package Product overview: STP77N6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0063 Ohm, 77 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0063 Ohm, 77 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP77N6F6 can be used for catalog matching and distributor lookup.

N-channel 60 V, 0.0063 Ohm typ., 77 A STripFET(TM) VI DeepGATE(TM) Power MOSFET in a TO-220 package Product overview: STP77N6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0063 Ohm, 77 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0063 Ohm, 77 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP77N6F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP77N6F6 - 1261784-STP77N6F6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP77N6F6
1261784-STP77N6F6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP77N6F6 1261784-STP77N6F6
Manufacturer: STMicroelectronics Win Source Part Number: 1261784-STP77N6F6 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): 2SK4094-1E; AP98T06GP-HF; IPP80N06S4L05XK; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1261784-STP77N6F6
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): 2SK4094-1E; AP98T06GP-HF; IPP80N06S4L05XK;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now
Single FETs, MOSFETs - 497-13553-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13553-5-ND
Single FETs, MOSFETs 497-13553-5-ND
N-Channel 60V 77A (Tc) 80W (Tc) Through Hole TO-220

N-Channel 60V 77A (Tc) 80W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP77N6F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP77N6F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP77N6F6
MOSFET N-CH 60V 77A TO220

MOSFET N-CH 60V 77A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors
Product Number 278-STP77N6F6 1261784-STP77N6F6 497-13553-5-ND STP77N6F6
Product Name N-Channel 60 V 0.0063 Ohm 77 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP77N6F6 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3728-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 8 ohms
IDSS 2200 milliamps
View Details
CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET - CSD25202W15T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0260 ohms
View Details
7 suppliers
N-Channel Power MOSFET - BSZ0902NSI - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0028 ohms
View Details
4 suppliers