STMicroelectronics, Inc. MOSFETs STP75NF75

Description
MOSFET N-Channel 75V 80A TO220
Request a Quote Datasheet
Description
MOSFET N-Channel 75V 80A TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 9208840 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9208840
MOSFETs 9208840
MOSFET N-Channel 75V 80A TO220

MOSFET N-Channel 75V 80A TO220

Supplier's Site
MOSFETs - 4857844P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4857844P
MOSFETs 4857844P
MOSFET N-Channel 75V 80A TO220

MOSFET N-Channel 75V 80A TO220

Supplier's Site
Single FETs, MOSFETs - 497-2788-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2788-5-ND
Single FETs, MOSFETs 497-2788-5-ND
N-Channel 75V 80A (Tc) 300W (Tc) Through Hole TO-220

N-Channel 75V 80A (Tc) 300W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP75NF75 - 038692-STP75NF75 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP75NF75
038692-STP75NF75
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP75NF75 038692-STP75NF75
Manufacturer: STMicroelectronics Win Source Part Number: 038692-STP75NF75 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: STP75NF75 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 3700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): AP75N07GP-HF; AP75N07GP; BUK9516-75B,127; Introduction Date: December 10, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038692-STP75NF75
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Family Name: STP75NF75
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 160nC @ 10V
Max Input Capacitance: 3700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): AP75N07GP-HF; AP75N07GP; BUK9516-75B,127;
Introduction Date: December 10, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
75V 80A TO-220 MOSFET Transistor
278-STP75NF75
75V 80A TO-220 MOSFET Transistor 278-STP75NF75
75V N-CH MOSFET, 80A, 9.5mR RdsOn, TO-220 Product overview: STP75NF75 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP75NF75 can be used for catalog matching and distributor lookup.

75V N-CH MOSFET, 80A, 9.5mR RdsOn, TO-220 Product overview: STP75NF75 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP75NF75 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STP75NF75
Triode/MOS Tube/Transistor >> MOSFETs STP75NF75
75V 80A 300W 11mΩ@10V,40A 4V@250uA N Channel TO-220 MOSFETs ROHS

75V 80A 300W 11mΩ@10V,40A 4V@250uA N Channel TO-220 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - STP75NF75 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP75NF75
Single FETs, MOSFETs STP75NF75
MOSFET N-CH 75V 80A TO220AB

MOSFET N-CH 75V 80A TO220AB

Supplier's Site
Mosfet Transistor, N Channel, 80 A, 75 V, 0.0095 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics - 59M7636 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 80 A, 75 V, 0.0095 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
59M7636
Mosfet Transistor, N Channel, 80 A, 75 V, 0.0095 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics 59M7636
MOSFET Transistor, N Channel, 80 A, 75 V, 0.0095 ohm, 10 V, 3 V RoHS Compliant: No

MOSFET Transistor, N Channel, 80 A, 75 V, 0.0095 ohm, 10 V, 3 V RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 75 Volt 80 Amp

MOSFET N-Ch 75 Volt 80 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP75NF75 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP75NF75
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP75NF75
MOSFET N-CH 75V 80A TO220AB

MOSFET N-CH 75V 80A TO220AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 9208840 4857844P 497-2788-5-ND 038692-STP75NF75 278-STP75NF75 STP75NF75 STP75NF75 59M7636 STP75NF75 STP75NF75
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP75NF75 75V 80A TO-220 MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Mosfet Transistor, N Channel, 80 A, 75 V, 0.0095 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220 TO-220; TO-220-3 TO-3 TO-220; TO-220-3
Number of units in IC 1
V(BR)DSS 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
Transistor - 17280780 - Radwell International
Infineon Technologies AG
View Details