STMicroelectronics, Inc. N-Channel 6A 600V 1.2ohm MOSFET Transistor STP6NC60

Description
6A, 600V, 1.2ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP6NC60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6A, 600V, 1.2ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6A, 600V, 1.2ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6NC60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A, 600V, 1.2ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP6NC60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6A, 600V, 1.2ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6A, 600V, 1.2ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6NC60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 6A 600V 1.2ohm MOSFET Transistor
278-STP6NC60
N-Channel 6A 600V 1.2ohm MOSFET Transistor 278-STP6NC60
6A, 600V, 1.2ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP6NC60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6A, 600V, 1.2ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6A, 600V, 1.2ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6NC60 can be used for catalog matching and distributor lookup.

6A, 600V, 1.2ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP6NC60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6A, 600V, 1.2ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6A, 600V, 1.2ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6NC60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STP6NC60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STP6NC60-ND
Single FETs, MOSFETs STP6NC60-ND
N-Channel 600V 6A (Tc) 125W (Tc) Through Hole TO-220

N-Channel 600V 6A (Tc) 125W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6NC60 - 053939-STP6NC60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6NC60
053939-STP6NC60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6NC60 053939-STP6NC60
Manufacturer: STMicroelectronics Win Source Part Number: 053939-STP6NC60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 45.5nC @ 10V Max Input Capacitance: 1020pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053939-STP6NC60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 45.5nC @ 10V
Max Input Capacitance: 1020pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP6NC60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP6NC60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP6NC60
MOSFET N-CH 600V 6A TO220AB

MOSFET N-CH 600V 6A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP6NC60 STP6NC60-ND 053939-STP6NC60 STP6NC60
Product Name N-Channel 6A 600V 1.2ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6NC60 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 125000 milliwatts 125000 milliwatts
TJ -65 C (-85 F) 150 C (302 F)
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data