STMicroelectronics, Inc. MOSFETs STP6N95K5

Description
STMicroelectronics, STP6N95K5
Request a Quote Datasheet
Description
STMicroelectronics, STP6N95K5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1888521P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888521P
MOSFETs 1888521P
STMicroelectronics, STP6N95K5

STMicroelectronics, STP6N95K5

Supplier's Site
MOSFETs - 1888521 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888521
MOSFETs 1888521
STMicroelectronics, STP6N95K5

STMicroelectronics, STP6N95K5

Supplier's Site
MOSFETs - 1888295 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888295
MOSFETs 1888295
STMicroelectronics, STP6N95K5

STMicroelectronics, STP6N95K5

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6N95K5 - 1261778-STP6N95K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6N95K5
1261778-STP6N95K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6N95K5 1261778-STP6N95K5
Manufacturer: STMicroelectronics Win Source Part Number: 1261778-STP6N95K5 Series: SuperMESH5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Family Name: STP6N95K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Channel Type Type: N Drain Source Voltage: 950V Vgs(th) (Maximum) @ Id: 5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 450pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 90W (Tc) Rds On (Maximum) @ Id, Vgs: 1.25 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): IPP90R1K0C3XK; IPP90R1K0C3XKSA1; APT6M100K; Introduction Date: January 12, 2010 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261778-STP6N95K5
Series: SuperMESH5
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Family Name: STP6N95K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Channel Type Type: N
Drain Source Voltage: 950V
Vgs(th) (Maximum) @ Id: 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 450pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 90W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.25 Ohm @ 3A, 10V
Alternative Parts (Cross-Reference): IPP90R1K0C3XK; IPP90R1K0C3XKSA1; APT6M100K;
Introduction Date: January 12, 2010
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
950V 9A MOSFET Transistor
278-STP6N95K5
950V 9A MOSFET Transistor 278-STP6N95K5
N-CH Power MOSFET 950V 9A TO-220AB Product overview: STP6N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6N95K5 can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 950V 9A TO-220AB Product overview: STP6N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-12865-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12865-5-ND
Single FETs, MOSFETs 497-12865-5-ND
N-Channel 950V 9A (Tc) 90W (Tc) Through Hole TO-220

N-Channel 950V 9A (Tc) 90W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP6N95K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP6N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP6N95K5
N-channel 950 V, 1 Ohm typ., 9 A

N-channel 950 V, 1 Ohm typ., 9 A

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STP6N95K5
Triode/MOS Tube/Transistor >> MOSFETs STP6N95K5
950V 9A 1Ω@10V,3A 90W 5V@100uA N Channel TO-220 MOSFETs ROHS

950V 9A 1Ω@10V,3A 90W 5V@100uA N Channel TO-220 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 950V 1 Ohm 9A Zener MDmesh K5

MOSFET N-Ch 950V 1 Ohm 9A Zener MDmesh K5

Buy Now Datasheet
Mosfet, N-Ch, 950V, 9A, To-220Ab; Channel Type Stmicroelectronics - 45AC7731 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 950V, 9A, To-220Ab; Channel Type Stmicroelectronics
45AC7731
Mosfet, N-Ch, 950V, 9A, To-220Ab; Channel Type Stmicroelectronics 45AC7731
MOSFET, N-CH, 950V, 9A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 950V, 9A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STP6N95K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP6N95K5
Single FETs, MOSFETs STP6N95K5
MOSFET N-CH 950V 9A TO220-3

MOSFET N-CH 950V 9A TO220-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1888521P 1888521 1261778-STP6N95K5 278-STP6N95K5 497-12865-5-ND STP6N95K5 STP6N95K5 STP6N95K5 45AC7731 STP6N95K5
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6N95K5 950V 9A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Mosfet, N-Ch, 950V, 9A, To-220Ab; Channel Type Stmicroelectronics Single FETs, MOSFETs
Package Type TO-220; TO-220 TO-220; To-220 TO-220; TO-247; SOT3 TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-3; TO-220 TO-220; TO-220-3
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
QG 13 nC
Unlock Full Specs
to access all available technical data