Manufacturer: STMicroelectronics
Win Source Part Number: 898339-STP6N90K5
Series: MDmesh™ K5
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 900 V 6A (Tc) 110W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STP6N90
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 900V 6A (Tc) 110W (Tc) Through Hole TO-220
N-channel 900 V, 0.91 Ohm typ., 6 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP6N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.91 Ohm, 6 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.91 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6N90K5 can be used for catalog matching and distributor lookup.
MOSFET N-channel 900 V, 0.91 Ohm typ., 6 A MDmesh K5 Power MOSFET in a TO-220 package
MOSFET N-CH 900V 6A TO220
MOSFET N-CH 900V 6A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 898339-STP6N90K5 | 497-17074-ND | 278-STP6N90K5 | STP6N90K5 | STP6N90K5 | STP6N90K5 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6N90K5 | Single FETs, MOSFETs | N-Channel 900 V 0.91 Ohm 6 A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| Packing Method | Tube; Tube |