STMicroelectronics, Inc. Single FETs, MOSFETs STP65NF06

Description
N-Channel 60V 60A (Tc) 110W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 60V 60A (Tc) 110W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-7529-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7529-5-ND
Single FETs, MOSFETs 497-7529-5-ND
N-Channel 60V 60A (Tc) 110W (Tc) Through Hole TO-220

N-Channel 60V 60A (Tc) 110W (Tc) Through Hole TO-220

Buy Now Datasheet
MOSFETs - 7610156 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610156
MOSFETs 7610156
MOSFET N-Channel 60V 60A TO220

MOSFET N-Channel 60V 60A TO220

Supplier's Site
MOSFETs - 7610156P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610156P
MOSFETs 7610156P
MOSFET N-Channel 60V 60A TO220

MOSFET N-Channel 60V 60A TO220

Supplier's Site
MOSFETs - 1687515 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687515
MOSFETs 1687515
MOSFET N-Channel 60V 60A TO220

MOSFET N-Channel 60V 60A TO220

Supplier's Site
Singapore, Singapore
N-Channel 60V 60A TO-220 MOSFET Transistor
278-STP65NF06
N-Channel 60V 60A TO-220 MOSFET Transistor 278-STP65NF06
N-Channel 60V 60A 14mR TO-220 Power MOSFET Product overview: STP65NF06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 60A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP65NF06 can be used for catalog matching and distributor lookup.

N-Channel 60V 60A 14mR TO-220 Power MOSFET Product overview: STP65NF06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 60A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP65NF06 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP65NF06 - 038708-STP65NF06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP65NF06
038708-STP65NF06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP65NF06 038708-STP65NF06
Manufacturer: STMicroelectronics Win Source Part Number: 038708-STP65NF06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 75nC @ 10V Max Input Capacitance: 1700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): HUFA75339P3; STP60NF06; STP55NF06L; STP65NF06; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038708-STP65NF06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 1700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): HUFA75339P3; STP60NF06; STP55NF06L; STP65NF06;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP65NF06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP65NF06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP65NF06
MOSFET N-CH 60V 60A TO220AB

MOSFET N-CH 60V 60A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel MOSFET

MOSFET N-channel MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-7529-5-ND 7610156 7610156P 278-STP65NF06 038708-STP65NF06 STP65NF06 STP65NF06
Product Name Single FETs, MOSFETs MOSFETs MOSFETs N-Channel 60V 60A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP65NF06 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; To-220 TO-220; TO-220 TO-220; SOT3; TO-220AB 75 nC @ 10 V
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products