STMicroelectronics, Inc. 100V 80A TO-220 MOSFET Transistor STP60NF10

Description
100V 80A N-CH MOSFET TO-220 23mR Power Transistor Product overview: STP60NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP60NF10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100V 80A N-CH MOSFET TO-220 23mR Power Transistor Product overview: STP60NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP60NF10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 80A TO-220 MOSFET Transistor
278-STP60NF10
100V 80A TO-220 MOSFET Transistor 278-STP60NF10
100V 80A N-CH MOSFET TO-220 23mR Power Transistor Product overview: STP60NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP60NF10 can be used for catalog matching and distributor lookup.

100V 80A N-CH MOSFET TO-220 23mR Power Transistor Product overview: STP60NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP60NF10 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-4384-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4384-5-ND
Single FETs, MOSFETs 497-4384-5-ND
N-Channel 100V 80A (Tc) 300W (Tc) Through Hole TO-220

N-Channel 100V 80A (Tc) 300W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NF10 - 091706-STP60NF10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NF10
091706-STP60NF10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NF10 091706-STP60NF10
Manufacturer: STMicroelectronics Win Source Part Number: 091706-STP60NF10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 104nC @ 10V Max Input Capacitance: 4270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 40A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 091706-STP60NF10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 104nC @ 10V
Max Input Capacitance: 4270pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23 mOhm @ 40A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 7610159 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610159
MOSFETs 7610159
MOSFET N-Channel 100V 80A TO220

MOSFET N-Channel 100V 80A TO220

Supplier's Site
MOSFETs - 7610159P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610159P
MOSFETs 7610159P
MOSFET N-Channel 100V 80A TO220

MOSFET N-Channel 100V 80A TO220

Supplier's Site
MOSFETs - 1687516 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687516
MOSFETs 1687516
MOSFET N-Channel 100V 80A TO220

MOSFET N-Channel 100V 80A TO220

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP60NF10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP60NF10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP60NF10
MOSFET N-CH 100V 80A TO220AB

MOSFET N-CH 100V 80A TO220AB

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STP60NF10
Triode/MOS Tube/Transistor >> MOSFETs STP60NF10
100V 80A 300W 23mΩ@40A,10V 4V@250uA null TO-220-3 MOSFETs ROHS

100V 80A 300W 23mΩ@40A,10V 4V@250uA null TO-220-3 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - STP60NF10 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP60NF10
Single FETs, MOSFETs STP60NF10
MOSFET N-CH 100V 80A TO220AB

MOSFET N-CH 100V 80A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 100 Volt 80 Amp

MOSFET N-Ch 100 Volt 80 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP60NF10 497-4384-5-ND 091706-STP60NF10 7610159 7610159P STP60NF10 STP60NF10 STP60NF10 STP60NF10
Product Name 100V 80A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NF10 MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 C (-67 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-220 TO-220; TO-220-3
V(BR)DSS 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data