N-Channel 650V 5A (Tc) 85W (Tc) Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 1261766-STP5NK65Z
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 85W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 650V
Id - Continuous Drain Current: 5A
Rds On (Maximum) at Id, Vgs: 1.8Ohm at 2.1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 50μA
Gate Charge (Qg) (Maximum) at Vgs: 35nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 680pF at 25V
5A, 650V, 1.8ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP5NK65Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5A, 650V, 1.8ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5A, 650V, 1.8ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NK65Z can be used for catalog matching and distributor lookup.
MOSFET N-CH 650V 5A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | STP5NK65Z-ND | 1261766-STP5NK65Z | 278-STP5NK65Z | STP5NK65Z |
| Product Name | Single FETs, MOSFETs | FETs - Single - STP5NK65Z | N-Channel 5A 650V 1.8ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 | |
| V(BR)DSS | 650 volts | |||
| QG | 35 nC |