N-Channel 800V 4A (Tc) 60W (Tc) Through Hole TO-220
N-channel 800 V, 1.50 Ohm typ., 4 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP5N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 1.50 Ohm, 4 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 1.50 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5N80K5 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 814172-STP5N80K5
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800V
Supplier Device Package: TO-220
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 60W (Tc)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 1.75Ohm at 2A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 5nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 177pF at 100V
Current - Continuous Drain (Id) at 25°C: 4A (Tc)
Vgs(th) (Maximum) at Id: 5V at 100μA
Part Number Series: STP5N
Maximum Vgs: ±30V
MOSFET N-CH 800V 4A TO220
MOSFET N-CH 800V 4A TO220
MOSFET N-channel 800 V, 1.50 Ohm typ., 4 A MDmesh K5 Power MOSFET in a TO-220 package
MOSFET, N-CH, 800V, 4A, 150DEG C, 60W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-16933-ND | 278-STP5N80K5 | 814172-STP5N80K5 | STP5N80K5 | STP5N80K5 | STP5N80K5 | 69AH2852 |
| Product Name | Single FETs, MOSFETs | N-Channel 800 V 1.50 Ohm 4 A MOSFET Transistor | FETs - Single - STP5N80K5 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 800V, 4A, 150Deg C, 60W Rohs Compliant Stmicroelectronics |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3 | ||
| QG | 5 nC | ||||||
| PD | 60000 milliwatts | 60000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |