STMicroelectronics, Inc. 620V 4.2A TO-220 MOSFET Transistor STP5N62K3

Description
620V N-CH MOSFET 4.2A 1.6R TO-220 Product overview: STP5N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 4.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 4.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5N62K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
620V N-CH MOSFET 4.2A 1.6R TO-220 Product overview: STP5N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 4.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 4.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5N62K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
620V 4.2A TO-220 MOSFET Transistor
278-STP5N62K3
620V 4.2A TO-220 MOSFET Transistor 278-STP5N62K3
620V N-CH MOSFET 4.2A 1.6R TO-220 Product overview: STP5N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 4.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 4.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5N62K3 can be used for catalog matching and distributor lookup.

620V N-CH MOSFET 4.2A 1.6R TO-220 Product overview: STP5N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 4.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 4.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5N62K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5N62K3 - 1103696-STP5N62K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5N62K3
1103696-STP5N62K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5N62K3 1103696-STP5N62K3
Manufacturer: STMicroelectronics Win Source Part Number: 1103696-STP5N62K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 620V Continuous Drain Current at 25°C: 4.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 680pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 2.1A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103696-STP5N62K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 620V
Continuous Drain Current at 25°C: 4.2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 680pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 2.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-10771-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10771-5-ND
Single FETs, MOSFETs 497-10771-5-ND
N-Channel 620V 4.2A (Tc) 70W (Tc) Through Hole TO-220

N-Channel 620V 4.2A (Tc) 70W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP5N62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP5N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP5N62K3
MOSFET N-CH 620V 4.2A TO220AB

MOSFET N-CH 620V 4.2A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 620V 1.28 Ohm SuperMESH3 4.3A

MOSFET N-Ch 620V 1.28 Ohm SuperMESH3 4.3A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP5N62K3 1103696-STP5N62K3 497-10771-5-ND STP5N62K3 STP5N62K3
Product Name 620V 4.2A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5N62K3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065030K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
100V 23A TO220 MOSFET Transistor - 278-AUIRF9540N - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
PD 140 milliwatts
View Details
5 suppliers