STMicroelectronics, Inc. 650V 42A TO-220 MOSFET Transistor STP57N65M5

Description
650V 42A N-CH MOSFET TO-220 63mR Rds(on) Product overview: STP57N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 42A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 42A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP57N65M5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
650V 42A N-CH MOSFET TO-220 63mR Rds(on) Product overview: STP57N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 42A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 42A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP57N65M5 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STMicroelectronics N-channel MOSFET, part number 45AC7728, features a maximum drain-source voltage (VDS) of 650V and a continuous drain current (ID) rating of 42A. It has a low on-resistance (RDS(on)) of 0.056 Ω, which contributes to its efficiency in power applications. The device is designed for high-performance switching applications and is avalanche rated, ensuring reliability under transient conditions. It is available in a TO-220 package, suitable for through-hole mounting. The MOSFET operates effectively at a maximum junction temperature of 150°C and has a total power dissipation capability of 250W at 25°C. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The STMicroelectronics N-channel MOSFET, part number 45AC7728, features a maximum drain-source voltage (VDS) of 650V and a continuous drain current (ID) rating of 42A. It has a low on-resistance (RDS(on)) of 0.056 Ω, which contributes to its efficiency in power applications. The device is designed for high-performance switching applications and is avalanche rated, ensuring reliability under transient conditions. It is available in a TO-220 package, suitable for through-hole mounting. The MOSFET operates effectively at a maximum junction temperature of 150°C and has a total power dissipation capability of 250W at 25°C. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 42A TO-220 MOSFET Transistor
278-STP57N65M5
650V 42A TO-220 MOSFET Transistor 278-STP57N65M5
650V 42A N-CH MOSFET TO-220 63mR Rds(on) Product overview: STP57N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 42A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 42A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP57N65M5 can be used for catalog matching and distributor lookup.

650V 42A N-CH MOSFET TO-220 63mR Rds(on) Product overview: STP57N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 42A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 42A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP57N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STP57N65M5 - 1261758-STP57N65M5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STP57N65M5
1261758-STP57N65M5
FETs - Single - STP57N65M5 1261758-STP57N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 1261758-STP57N65M5 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 250W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 650V Id - Continuous Drain Current: 42A Rds On (Maximum) at Id, Vgs: 63mOhm at 21A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 98nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 4200pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261758-STP57N65M5
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 250W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 650V
Id - Continuous Drain Current: 42A
Rds On (Maximum) at Id, Vgs: 63mOhm at 21A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 98nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 4200pF at 100V

Buy Now
Single FETs, MOSFETs - 497-STP57N65M5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STP57N65M5-ND
Single FETs, MOSFETs 497-STP57N65M5-ND
N-Channel 650V 42A (Tc) 250W (Tc) Through Hole TO-220

N-Channel 650V 42A (Tc) 250W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP57N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP57N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP57N65M5
MOSFET N-CH 650V 42A TO220

MOSFET N-CH 650V 42A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 0.056 Ohm 42 A MDmesh M5

MOSFET N-Ch 650V 0.056 Ohm 42 A MDmesh M5

Buy Now Datasheet
Single FETs, MOSFETs - STP57N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP57N65M5
Single FETs, MOSFETs STP57N65M5
MOSFET N-CH 650V 42A TO220

MOSFET N-CH 650V 42A TO220

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 42A, To-220Ab; Channel Type Stmicroelectronics - 45AC7728 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 42A, To-220Ab; Channel Type Stmicroelectronics
45AC7728
Mosfet, N-Ch, 650V, 42A, To-220Ab; Channel Type Stmicroelectronics 45AC7728
MOSFET, N-CH, 650V, 42A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:42A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 650V, 42A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:42A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP57N65M5 1261758-STP57N65M5 497-STP57N65M5-ND STP57N65M5 STP57N65M5 STP57N65M5 45AC7728
Product Name 650V 42A TO-220 MOSFET Transistor FETs - Single - STP57N65M5 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 650V, 42A, To-220Ab; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 250000 milliwatts 250000 milliwatts 250000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
V(BR)DSS 650 volts 650 volts
QG 98 nC
Unlock Full Specs
to access all available technical data