STMicroelectronics 55A 60V TO-220 MOSFET Transistor STP55N06

Description
Not available to order REORD 511-STP55NE06 TO-220 N-CH 55A 60V Product overview: STP55N06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55A, 60V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55A, 60V, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STP55N06 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Not available to order REORD 511-STP55NE06 TO-220 N-CH 55A 60V Product overview: STP55N06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55A, 60V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55A, 60V, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STP55N06 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55A 60V TO-220 MOSFET Transistor
285-STP55N06
55A 60V TO-220 MOSFET Transistor 285-STP55N06
Not available to order REORD 511-STP55NE06 TO-220 N-CH 55A 60V Product overview: STP55N06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55A, 60V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55A, 60V, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STP55N06 can be used for catalog matching and distributor lookup.

Not available to order REORD 511-STP55NE06 TO-220 N-CH 55A 60V Product overview: STP55N06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55A, 60V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55A, 60V, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STP55N06 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP55N06 - 1119604-STP55N06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP55N06
1119604-STP55N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP55N06 1119604-STP55N06
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1119604-STP55N06 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): STP 55N 06; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1119604-STP55N06
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): STP 55N 06;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-STP55N06 1119604-STP55N06
Product Name 55A 60V TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP55N06
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 100V, 1.35mΩ, Standard Level MOSFET in CCPAK1212i - BUK7T1R4-100LJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 355000 milliamps
View Details
MOSFETs - 1223278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details