650V 35A N-Channel MOSFET TO-220 Product overview: STP45N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 35A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 35A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP45N65M5 can be used for catalog matching and distributor lookup.
N-Channel 650V 35A (Tc) 210W (Tc) Through Hole TO-220
MOSFET N-CH 650V 35A TO220
Power MOSFET, N Channel, 35 A, 650 V, 0.067 ohm, 10 V, 4 V RoHS Compliant: Yes
MOSFET N-CH 650V 35A TO220
MOSFET N-Ch 650V 0.067 Ohm 35A MDmesh M5 MOS
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 7833107 | 7833107P | 278-STP45N65M5 | 497-12937-5-ND | STP45N65M5 | 01X0056 | STP45N65M5 | STP45N65M5 |
| Product Name | MOSFETs | MOSFETs | N-Channel 650V 35A TO-220 MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Power Mosfet, N Channel, 35 A, 650 V, 0.067 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||||
| Package Type | TO-220; To-220 | TO-220; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3 | TO-220; TO-220-3 | ||
| Number of units in IC | 1 | |||||||
| PD | 210000 milliwatts | 210000 milliwatts |