STMicroelectronics, Inc. Single FETs, MOSFETs STP45N40DM2AG

Description
N-Channel 400V 38A (Tc) 250W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 400V 38A (Tc) 250W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16136-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16136-5-ND
Single FETs, MOSFETs 497-16136-5-ND
N-Channel 400V 38A (Tc) 250W (Tc) Through Hole TO-220

N-Channel 400V 38A (Tc) 250W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 400 V 0.063 Ohm MOSFET Transistor
278-STP45N40DM2AG
Automotive N-Channel 400 V 0.063 Ohm MOSFET Transistor 278-STP45N40DM2AG
Automotive-grade N-channel 400 V, 0.063 Ohm typ., 38 A MDmesh DM2 Power MOSFET in a TO-220 package Product overview: STP45N40DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 400 V, 0.063 Ohm, 38 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 400 V, 0.063 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP45N40DM2AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 400 V, 0.063 Ohm typ., 38 A MDmesh DM2 Power MOSFET in a TO-220 package Product overview: STP45N40DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 400 V, 0.063 Ohm, 38 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 400 V, 0.063 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP45N40DM2AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP45N40DM2AG - 898329-STP45N40DM2AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP45N40DM2AG
898329-STP45N40DM2AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP45N40DM2AG 898329-STP45N40DM2AG
Manufacturer: STMicroelectronics Win Source Part Number: 898329-STP45N40DM2AG Series: Automotive, AEC-Q101, MDmesh™ DM2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 400 V 38A (Tc) 250W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STP45 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 898329-STP45N40DM2AG
Series: Automotive, AEC-Q101, MDmesh™ DM2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 400 V 38A (Tc) 250W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STP45
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 400 V, 0.063 Ohm typ., 38 A MDmesh DM2 Power MOSFET in a TO-220 package

MOSFET Automotive-grade N-channel 400 V, 0.063 Ohm typ., 38 A MDmesh DM2 Power MOSFET in a TO-220 package

Buy Now Datasheet
Single FETs, MOSFETs - STP45N40DM2AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP45N40DM2AG
Single FETs, MOSFETs STP45N40DM2AG
MOSFET N-CH 400V 38A TO220

MOSFET N-CH 400V 38A TO220

Supplier's Site Datasheet
Mosfet, N-Ch, 400V, 38A, To220; Transistor Polarity Stmicroelectronics - 37AJ1287 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 400V, 38A, To220; Transistor Polarity Stmicroelectronics
37AJ1287
Mosfet, N-Ch, 400V, 38A, To220; Transistor Polarity Stmicroelectronics 37AJ1287
MOSFET, N-CH, 400V, 38A, TO220; Transistor Polarity:N Channel; Continuous Drain Current Id:38A; Drain Source Voltage Vds:400V; On Resistance Rds(on):0.063ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 400V, 38A, TO220; Transistor Polarity:N Channel; Continuous Drain Current Id:38A; Drain Source Voltage Vds:400V; On Resistance Rds(on):0.063ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP45N40DM2AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP45N40DM2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP45N40DM2AG
MOSFET N-CH 400V 38A TO220

MOSFET N-CH 400V 38A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-16136-5-ND 278-STP45N40DM2AG 898329-STP45N40DM2AG STP45N40DM2AG STP45N40DM2AG 37AJ1287 STP45N40DM2AG
Product Name Single FETs, MOSFETs Automotive N-Channel 400 V 0.063 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP45N40DM2AG MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 400V, 38A, To220; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-3 TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
N-Channel 75A 55V 0.0047ohm MOSFET Transistor - 278-AUIRF2805STRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 200000 milliwatts
View Details
3 suppliers