STMicroelectronics, Inc. 650V 33A TO-220 MOSFET Transistor STP42N65M5

Description
650V 33A N-CH MOSFET TO-220 70mR Product overview: STP42N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 33A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 33A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP42N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V 33A N-CH MOSFET TO-220 70mR Product overview: STP42N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 33A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 33A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP42N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 33A TO-220 MOSFET Transistor
278-STP42N65M5
650V 33A TO-220 MOSFET Transistor 278-STP42N65M5
650V 33A N-CH MOSFET TO-220 70mR Product overview: STP42N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 33A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 33A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP42N65M5 can be used for catalog matching and distributor lookup.

650V 33A N-CH MOSFET TO-220 70mR Product overview: STP42N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 33A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 33A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP42N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 6875201P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875201P
MOSFETs 6875201P
MOSFET N-Channel 650V 33A MDMESH TO220

MOSFET N-Channel 650V 33A MDMESH TO220

Supplier's Site
MOSFETs - 6875201 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875201
MOSFETs 6875201
MOSFET N-Channel 650V 33A MDMESH TO220

MOSFET N-Channel 650V 33A MDMESH TO220

Supplier's Site
MOSFETs - 9208828 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9208828
MOSFETs 9208828
MOSFET N-Channel 650V 33A MDMESH TO220

MOSFET N-Channel 650V 33A MDMESH TO220

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP42N65M5 - 1103687-STP42N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP42N65M5
1103687-STP42N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP42N65M5 1103687-STP42N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 1103687-STP42N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 33A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 4650pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 79 mOhm @ 16.5A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103687-STP42N65M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 33A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 4650pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 79 mOhm @ 16.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 497-8791-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8791-5-ND
Single FETs, MOSFETs 497-8791-5-ND
N-Channel 650V 33A (Tc) 190W (Tc) Through Hole TO-220

N-Channel 650V 33A (Tc) 190W (Tc) Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650 Volt 33 Amp

MOSFET N-Ch 650 Volt 33 Amp

Buy Now Datasheet
N Ch Power Mosfet, Mdmesh, 710V, 33A, To-220; Channel Type Stmicroelectronics - 09R6085 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Power Mosfet, Mdmesh, 710V, 33A, To-220; Channel Type Stmicroelectronics
09R6085
N Ch Power Mosfet, Mdmesh, 710V, 33A, To-220; Channel Type Stmicroelectronics 09R6085
N CH POWER MOSFET, MDmesh, 710V, 33A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CH POWER MOSFET, MDmesh, 710V, 33A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP42N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP42N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP42N65M5
MOSFET N-CH 650V 33A TO220-3

MOSFET N-CH 650V 33A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-STP42N65M5 6875201P 6875201 1103687-STP42N65M5 497-8791-5-ND STP42N65M5 09R6085 STP42N65M5
Product Name 650V 33A TO-220 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP42N65M5 Single FETs, MOSFETs MOSFET N Ch Power Mosfet, Mdmesh, 710V, 33A, To-220; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 190000 milliwatts 190000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Package Type TO-220; TO-220 TO-220; To-220 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 10V
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data