STMicroelectronics, Inc. Single FETs, MOSFETs STP3NK50Z

Description
N-Channel 500V 2.3A (Tc) 45W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 500V 2.3A (Tc) 45W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-17623-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17623-ND
Single FETs, MOSFETs 497-17623-ND
N-Channel 500V 2.3A (Tc) 45W (Tc) Through Hole TO-220

N-Channel 500V 2.3A (Tc) 45W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277970-STP3NK50Z - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277970-STP3NK50Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277970-STP3NK50Z
Win Source Part Number: 1277970-STP3NK50Z Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperMESH™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 2.3A (Tc) Rds On (Max) @ Id, Vgs: 3.3Ohm @ 1.15A, 10V Vgs(th) (Max) @ Id: 4.5V @ 50µA Power Dissipation (Max): 45W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 280 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17623 Base Product Number: STP3NK50 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277970-STP3NK50Z
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperMESH™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 2.3A (Tc)
Rds On (Max) @ Id, Vgs: 3.3Ohm @ 1.15A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 50µA
Power Dissipation (Max): 45W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 280 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17623
Base Product Number: STP3NK50
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 500 V 2.8 Ohm 2.3 A MOSFET Transistor
278-STP3NK50Z
N-Channel 500 V 2.8 Ohm 2.3 A MOSFET Transistor 278-STP3NK50Z
N-channel 500 V, 2.8 Ohm typ., 2.3 A SuperMESH Power MOSFET in a TO-220 package Product overview: STP3NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 2.8 Ohm, 2.3 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 2.8 Ohm, 2.3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP3NK50Z can be used for catalog matching and distributor lookup.

N-channel 500 V, 2.8 Ohm typ., 2.3 A SuperMESH Power MOSFET in a TO-220 package Product overview: STP3NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 2.8 Ohm, 2.3 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 2.8 Ohm, 2.3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP3NK50Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP3NK50Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP3NK50Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP3NK50Z
MOSFET N-CH 500V 2.3A TO220AB

MOSFET N-CH 500V 2.3A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 500 V, 2.8 Ohm typ., 2.3 A SuperMESH Power MOSFET in a TO-220 package

MOSFET N-channel 500 V, 2.8 Ohm typ., 2.3 A SuperMESH Power MOSFET in a TO-220 package

Buy Now Datasheet
Mosfet, N-Ch, 500V, 2.3A, To-220-3; Channel Type Stmicroelectronics - 38AC2427 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 2.3A, To-220-3; Channel Type Stmicroelectronics
38AC2427
Mosfet, N-Ch, 500V, 2.3A, To-220-3; Channel Type Stmicroelectronics 38AC2427
MOSFET, N-CH, 500V, 2.3A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N-CH, 500V, 2.3A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-17623-ND 1277970-STP3NK50Z 278-STP3NK50Z STP3NK50Z STP3NK50Z 38AC2427
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 500 V 2.8 Ohm 2.3 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 500V, 2.3A, To-220-3; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 -55degC ~ 150degC (TJ) TO-3; TO-220
PD 45000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details