Manufacturer: STMicroelectronics
Win Source Part Number: 037187-STP3N62K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 620V
Continuous Drain Current at 25°C: 2.7A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 385pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.5 Ohm @ 1.4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
N-Channel 620V 2.7A (Tc) 45W (Tc) Through Hole TO-220
620V 2.7A N-CH MOSFET TO-220 2.5R Product overview: STP3N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2.7A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 2.7A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP3N62K3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 620V 2.7A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 037187-STP3N62K3 | 497-8449-5-ND | 278-STP3N62K3 | STP3N62K3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3N62K3 | Single FETs, MOSFETs | 620V 2.7A TO-220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 620 volts | |||
| PD | 45000 milliwatts | 45000 milliwatts |