Manufacturer: STMicroelectronics
Win Source Part Number: 054265-STP36NF06FP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Family Name: STP36NF06
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 690pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): 2SK2934-E; TSM340N06CI C0G; 2SK2937-E; FQPF30N06-NL;
Introduction Date: September 18, 2003
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
N-Channel 60V 18A (Tc) 25W (Tc) Through Hole TO-220FP
60V 18A N-CH MOSFET TO-220FP 40mR Rds(on) Product overview: STP36NF06FP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP36NF06FP can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 18A TO220FP
MOSFET N-CH 60V 18A TO220FP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 054265-STP36NF06FP | 497-16203-5-ND | 278-STP36NF06FP | STP36NF06FP | STP36NF06FP |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP36NF06FP | Single FETs, MOSFETs | 60V 18A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 25000 milliwatts | 25000 milliwatts | 25000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |