STMicroelectronics, Inc. Single FETs, MOSFETs STP34NM60ND

Description
N-Channel 600V 29A (Tc) 190W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 600V 29A (Tc) 190W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-11335-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11335-5-ND
Single FETs, MOSFETs 497-11335-5-ND
N-Channel 600V 29A (Tc) 190W (Tc) Through Hole TO-220

N-Channel 600V 29A (Tc) 190W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP34NM60ND - 053930-STP34NM60ND - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP34NM60ND
053930-STP34NM60ND
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP34NM60ND 053930-STP34NM60ND
Manufacturer: STMicroelectronics Win Source Part Number: 053930-STP34NM60ND Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 80.4nC @ 10V Max Input Capacitance: 2785pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 110 mOhm @ 14.5A, 10V Alternative Parts (Cross-Reference): IPP60R165CP; STP28NM60ND; STP20NM60FD; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 053930-STP34NM60ND
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 80.4nC @ 10V
Max Input Capacitance: 2785pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 110 mOhm @ 14.5A, 10V
Alternative Parts (Cross-Reference): IPP60R165CP; STP28NM60ND; STP20NM60FD;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
600V 29A TO-220 MOSFET Transistor
278-STP34NM60ND
600V 29A TO-220 MOSFET Transistor 278-STP34NM60ND
600V 29A N-CH MOSFET TO-220 110mR Product overview: STP34NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP34NM60ND can be used for catalog matching and distributor lookup.

600V 29A N-CH MOSFET TO-220 110mR Product overview: STP34NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP34NM60ND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 0.097 Ohm 29A Fdmesh II FD

MOSFET N-Ch 600V 0.097 Ohm 29A Fdmesh II FD

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP34NM60ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP34NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP34NM60ND
MOSFET N-CH 600V 29A TO220

MOSFET N-CH 600V 29A TO220

Supplier's Site
Mosfet, N Ch, 600V, 29A, To-220; Channel Type Stmicroelectronics - 47T9438 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 29A, To-220; Channel Type Stmicroelectronics
47T9438
Mosfet, N Ch, 600V, 29A, To-220; Channel Type Stmicroelectronics 47T9438
MOSFET, N CH, 600V, 29A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:29A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 600V, 29A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:29A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-11335-5-ND 053930-STP34NM60ND 278-STP34NM60ND STP34NM60ND STP34NM60ND 47T9438
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP34NM60ND 600V 29A TO-220 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 600V, 29A, To-220; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-3; TO-220
V(BR)DSS 600 volts
PD 190000 milliwatts 190000 milliwatts
Unlock Full Specs
to access all available technical data