STMicroelectronics, Inc. 600V 26A TO-220 MOSFET Transistor STP33N60M2

Description
600V N-CH MOSFET, 26A, 108mR, TO-220 Product overview: STP33N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 26A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 26A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP33N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V N-CH MOSFET, 26A, 108mR, TO-220 Product overview: STP33N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 26A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 26A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP33N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 26A TO-220 MOSFET Transistor
278-STP33N60M2
600V 26A TO-220 MOSFET Transistor 278-STP33N60M2
600V N-CH MOSFET, 26A, 108mR, TO-220 Product overview: STP33N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 26A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 26A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP33N60M2 can be used for catalog matching and distributor lookup.

600V N-CH MOSFET, 26A, 108mR, TO-220 Product overview: STP33N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 26A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 26A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP33N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP33N60M2 - 712359-STP33N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP33N60M2
712359-STP33N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP33N60M2 712359-STP33N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 712359-STP33N60M2 Series: MDmesh II Plus Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-220 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 45.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1781pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 190W (Tc) Rds On (Maximum) @ Id, Vgs: 125 mOhm @ 13A, 10V Alternative Parts (Cross-Reference): FCP104N60F; STP30N65M5; STP31N65M5; STP33N60M2; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 712359-STP33N60M2
Series: MDmesh II Plus
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 26A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 45.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1781pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 190W (Tc)
Rds On (Maximum) @ Id, Vgs: 125 mOhm @ 13A, 10V
Alternative Parts (Cross-Reference): FCP104N60F; STP30N65M5; STP31N65M5; STP33N60M2;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-14221-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14221-5-ND
Single FETs, MOSFETs 497-14221-5-ND
N-Channel 600V 26A (Tc) 190W (Tc) Through Hole TO-220

N-Channel 600V 26A (Tc) 190W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP33N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP33N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP33N60M2
MOSFET N-CH 600V 26A TO220

MOSFET N-CH 600V 26A TO220

Supplier's Site
Mosfet, N-Ch, 600V, 26A, To-220Ab; Channel Type Stmicroelectronics - 45AC7718 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 26A, To-220Ab; Channel Type Stmicroelectronics
45AC7718
Mosfet, N-Ch, 600V, 26A, To-220Ab; Channel Type Stmicroelectronics 45AC7718
MOSFET, N-CH, 600V, 26A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:26A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 26A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:26A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V 0.108Ohm typ. 26A MDmesh M2

MOSFET N-CH 600V 0.108Ohm typ. 26A MDmesh M2

Buy Now Datasheet
Single FETs, MOSFETs - STP33N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP33N60M2
Single FETs, MOSFETs STP33N60M2
MOSFET N-CH 600V 26A TO220

MOSFET N-CH 600V 26A TO220

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP33N60M2 712359-STP33N60M2 497-14221-5-ND STP33N60M2 45AC7718 STP33N60M2 STP33N60M2
Product Name 600V 26A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP33N60M2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 26A, To-220Ab; Channel Type Stmicroelectronics MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
QG 45.5 nC
Package Type TO-220; TO-247; SOT3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data