Manufacturer: STMicroelectronics
Win Source Part Number: 1261715-stp30nm50n
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 190W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 27A
Rds On (Maximum) at Id, Vgs: 115mOhm at 13.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 94nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 2740pF at 50V
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1261715-stp30nm50n |
| Product Name | FETs - Single - stp30nm50n |
| Polarity | N-Channel; N-Channel |
| V(BR)DSS | 500 volts |
| QG | 94 nC |
| PD | 190000 milliwatts |