N-Channel 300V 30A (Tc) 160W (Tc) Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 1261714-STP30NM30N
Series: MDmesh II
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Part Status: Obsolete(EOL)
Family Name: STP30NM30N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Channel Type Type: N
Drain Source Voltage: 300V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 75nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2500pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 160W (Tc)
Rds On (Maximum) @ Id, Vgs: 90 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): FDP46N30; IXFV52N30P; IRFB4137PbF;
Introduction Date: April 16, 2007
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 50
300V N-Channel MOSFET, 30A, 90mR Rds On, TO-220 Product overview: STP30NM30N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300V, 30A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 30A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP30NM30N can be used for catalog matching and distributor lookup.
MOSFET N-CH 300V 30A TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-7521-5-ND | 1261714-STP30NM30N | 278-STP30NM30N | STP30NM30N |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP30NM30N | N-Channel 300V 30A TO-220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 | |
| QG | 75 nC |