LED Driver IC 2 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA 20-QFN (3.2x1.8)
Low voltage 2-channel constant current LED driver with charge pump Product overview: STP2CMPQTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP2CMPQTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1253392-STP2CMPQTR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 6V
Current - Output / Channel: 30mA
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 2
Dimming: PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Package / Case: 20-UFQFN
Supplier Device Package: 20-QFN (3.2x1.8)
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STP2C
Product Status: Obsolete
IC LED DRVR RGLTR DIM 30MA 20QFN
IC LED DRVR RGLTR PWM 30MA 20QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | STP2CMPQTR-ND | 137-STP2CMPQTR | 1253392-STP2CMPQTR | STP2CMPQTR | STP2CMPQTR |
| Product Name | LED Drivers | Dual LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 6 volts | 6 volts | 6 volts | ||
| Output Current | 30 milliamps | 30 milliamps |