Manufacturer: STMicroelectronics
Win Source Part Number: 053926-STP27N3LH5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 27A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 4.6nC @ 5V
Max Input Capacitance: 475pF @ 25V
Maximum Gate-Source Voltage: ±22V
Maximum Rds On at Id,Vgs: 20 mOhm @ 13.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 50
N-channel 30 V, 0.014 Ohm, 27 A, TO-220 STripFET (TM) V Power MOSFET Product overview: STP27N3LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 0.014 Ohm, 27 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.014 Ohm, 27 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP27N3LH5 can be used for catalog matching and distributor lookup.
N-Channel 30V 27A (Tc) 45W (Tc) Through Hole TO-220
MOSFET N-CH 30V 27A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 053926-STP27N3LH5 | 278-STP27N3LH5 | 497-9095-5-ND | STP27N3LH5 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP27N3LH5 | N-Channel 30 V 0.014 Ohm 27 A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 30 volts | |||
| PD | 45000 milliwatts | 45000 milliwatts |