Manufacturer: STMicroelectronics
Win Source Part Number: 212355-STP24NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Family Name: STP24NM60N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1400pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 190 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): TK16E60W(S1VX); MMP60R190PTH; TK20E60U; RJK60S5DPN-00#T2;
Introduction Date: January 05, 2011
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
N-Channel 600V 17A (Tc) 125W (Tc) Through Hole TO-220
600V 17A N-CH MOSFET TO-220 168mR Product overview: STP24NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 17A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP24NM60N can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 17A TO220
MOSFET N-Ch 600V 0.168 Ohm 17A Mdmesh II
MOSFET N-CH 600V 17A TO220
MOSFET, N CH, 600V, 17A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes
Power MOSFET, N Channel, 17 A, 600 V, 0.168 ohm, 10 V, 3 V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 212355-STP24NM60N | 497-11229-5-ND | 278-STP24NM60N | STP24NM60N | STP24NM60N | STP24NM60N | 47T9436 | 94T3469 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP24NM60N | Single FETs, MOSFETs | 600V 17A TO-220 MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N Ch, 600V, 17A, To-220; Channel Type Stmicroelectronics | Power Mosfet, N Channel, 17 A, 600 V, 0.168 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 600 volts | 600 volts | ||||||
| PD | 125000 milliwatts | 125000 milliwatts | 125000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |