Manufacturer: STMicroelectronics
Win Source Part Number: 092017-STP24NF10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 26A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 41nC @ 10V
Max Input Capacitance: 870pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 12A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
MOSFET N-Ch 100V 26A STripFET II TO220
MOSFET N-Ch 100V 26A STripFET II TO220
N-Ch MOSFET 100V 26A 60mR TO-220 Power Product overview: STP24NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 26A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 26A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP24NF10 can be used for catalog matching and distributor lookup.
N-Channel 100V 26A (Tc) 85W (Tc) Through Hole TO-220
MOSFET N-CH 100V 26A TO220AB
MOSFET N-CH 100V 26A TO220AB
MOSFET Transistor, N Channel, 26 A, 100 V, 0.055 ohm, 10 V, 3 V RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 092017-STP24NF10 | 6875377 | 278-STP24NF10 | 497-3185-5-ND | STP24NF10 | STP24NF10 | STP24NF10 | 72K7239 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP24NF10 | MOSFETs | 100V 26A TO-220 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet Transistor, N Channel, 26 A, 100 V, 0.055 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 100 volts | 100 volts | ||||||
| PD | 85000 milliwatts | 85000 milliwatts | 85000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; To-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3 |