STMicroelectronics, Inc. Single FETs, MOSFETs STP21N90K5

Description
N-Channel 900V 18.5A (Tc) 250W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 900V 18.5A (Tc) 250W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12864-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12864-5-ND
Single FETs, MOSFETs 497-12864-5-ND
N-Channel 900V 18.5A (Tc) 250W (Tc) Through Hole TO-220

N-Channel 900V 18.5A (Tc) 250W (Tc) Through Hole TO-220

Buy Now Datasheet
FETs - Single - STP21N90K5 - 801148-STP21N90K5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STP21N90K5
801148-STP21N90K5
FETs - Single - STP21N90K5 801148-STP21N90K5
Manufacturer: STMicroelectronics Win Source Part Number: 801148-STP21N90K5 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900V Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 250W (Tc) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 299mOhm at 9A, 10V Gate Charge (Qg) (Maximum) at Vgs: 43nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1645pF at 100V Current - Continuous Drain (Id) at 25°C: 18.5A (Tc) Vgs(th) (Maximum) at Id: 5V at 100μA Part Number Series: STP21N Maximum Vgs: ±30V

Manufacturer: STMicroelectronics
Win Source Part Number: 801148-STP21N90K5
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900V
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 250W (Tc)
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 299mOhm at 9A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 43nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1645pF at 100V
Current - Continuous Drain (Id) at 25°C: 18.5A (Tc)
Vgs(th) (Maximum) at Id: 5V at 100μA
Part Number Series: STP21N
Maximum Vgs: ±30V

Buy Now
Singapore, Singapore
900V MOSFET Transistor
278-STP21N90K5
900V MOSFET Transistor 278-STP21N90K5
900V N-CH Power MOSFET TO-220AB Product overview: STP21N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP21N90K5 can be used for catalog matching and distributor lookup.

900V N-CH Power MOSFET TO-220AB Product overview: STP21N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP21N90K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STP21N90K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP21N90K5
Single FETs, MOSFETs STP21N90K5
MOSFET N-CH 900V 18.5A TO220-3

MOSFET N-CH 900V 18.5A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 900V 0.25 Ohm 18.5A MDmesh K5

MOSFET N-Ch 900V 0.25 Ohm 18.5A MDmesh K5

Buy Now Datasheet
Mosfet, N-Ch, 900V, 18.5A, To-220Ab; Channel Type Stmicroelectronics - 45AC7708 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 900V, 18.5A, To-220Ab; Channel Type Stmicroelectronics
45AC7708
Mosfet, N-Ch, 900V, 18.5A, To-220Ab; Channel Type Stmicroelectronics 45AC7708
MOSFET, N-CH, 900V, 18.5A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:18.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 900V, 18.5A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:18.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP21N90K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP21N90K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP21N90K5
MOSFET N-CH 900V 18.5A TO220-3

MOSFET N-CH 900V 18.5A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-12864-5-ND 801148-STP21N90K5 278-STP21N90K5 STP21N90K5 STP21N90K5 45AC7708 STP21N90K5
Product Name Single FETs, MOSFETs FETs - Single - STP21N90K5 900V MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 900V, 18.5A, To-220Ab; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; TO-247; SOT3 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
QG 43 nC
PD 250000 milliwatts 250000 milliwatts 250000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data