Manufacturer: STMicroelectronics
Win Source Part Number: 1261695-STP20NE06
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial
20A, 60V, 0.08ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP20NE06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 60V, 0.08ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 60V, 0.08ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STP20NE06 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1261695-STP20NE06 | 285-STP20NE06 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NE06 | N-Channel 20A 60V 0.08ohm MOSFET Transistor |
| Package Type | TO-220; SOT3 |