STMicroelectronics, Inc. Single FETs, MOSFETs STP20N95K5

Description
N-Channel 950V 17.5A (Tc) 250W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 950V 17.5A (Tc) 250W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12863-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12863-5-ND
Single FETs, MOSFETs 497-12863-5-ND
N-Channel 950V 17.5A (Tc) 250W (Tc) Through Hole TO-220

N-Channel 950V 17.5A (Tc) 250W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20N95K5 - 1261694-STP20N95K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20N95K5
1261694-STP20N95K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20N95K5 1261694-STP20N95K5
Manufacturer: STMicroelectronics Win Source Part Number: 1261694-STP20N95K5 Series: SuperMESH5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 17.5A (Tc) Family Name: STP20N95K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Channel Type Type: N Drain Source Voltage: 950V Vgs(th) (Maximum) @ Id: 5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1500pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 250W (Tc) Rds On (Maximum) @ Id, Vgs: 330 mOhm @ 9A, 10V Alternative Parts (Cross-Reference): IPP90R500C3XK; IPP90R500C3XKSA1; IPP90R500C3; Introduction Date: November 25, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261694-STP20N95K5
Series: SuperMESH5
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 17.5A (Tc)
Family Name: STP20N95K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Channel Type Type: N
Drain Source Voltage: 950V
Vgs(th) (Maximum) @ Id: 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1500pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 250W (Tc)
Rds On (Maximum) @ Id, Vgs: 330 mOhm @ 9A, 10V
Alternative Parts (Cross-Reference): IPP90R500C3XK; IPP90R500C3XKSA1; IPP90R500C3;
Introduction Date: November 25, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 8772961 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8772961
MOSFETs 8772961
MOSFET N-Ch 950V 17.5A SuperMESH5 TO-220

MOSFET N-Ch 950V 17.5A SuperMESH5 TO-220

Supplier's Site
MOSFETs - 8772961P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8772961P
MOSFETs 8772961P
MOSFET N-Ch 950V 17.5A SuperMESH5 TO-220

MOSFET N-Ch 950V 17.5A SuperMESH5 TO-220

Supplier's Site
MOSFETs - 1688885 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1688885
MOSFETs 1688885
MOSFET N-Ch 950V 17.5A SuperMESH5 TO-220

MOSFET N-Ch 950V 17.5A SuperMESH5 TO-220

Supplier's Site
Singapore, Singapore
950V 17.5A TO-220 MOSFET Transistor
278-STP20N95K5
950V 17.5A TO-220 MOSFET Transistor 278-STP20N95K5
950V N-CH MOSFET 17.5A 330mR TO-220 Product overview: STP20N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 17.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 17.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20N95K5 can be used for catalog matching and distributor lookup.

950V N-CH MOSFET 17.5A 330mR TO-220 Product overview: STP20N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 17.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 17.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP20N95K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP20N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP20N95K5
MOSFET N-CH 950V 17.5A TO220-3

MOSFET N-CH 950V 17.5A TO220-3

Supplier's Site
Mosfet, N-Ch, 950V, 17.5A, To-220Ab; Channel Type Stmicroelectronics - 45AC7707 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 950V, 17.5A, To-220Ab; Channel Type Stmicroelectronics
45AC7707
Mosfet, N-Ch, 950V, 17.5A, To-220Ab; Channel Type Stmicroelectronics 45AC7707
MOSFET, N-CH, 950V, 17.5A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:17.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 950V, 17.5A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:17.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 950V 0.275 Ohm 17.5A MDmesh K5

MOSFET N-Ch 950V 0.275 Ohm 17.5A MDmesh K5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-12863-5-ND 1261694-STP20N95K5 8772961 8772961P 278-STP20N95K5 STP20N95K5 45AC7707 STP20N95K5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20N95K5 MOSFETs MOSFETs 950V 17.5A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 950V, 17.5A, To-220Ab; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; TO-247; SOT3 TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-3; TO-220
QG 40 nC
PD 250000 milliwatts 250000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data