STMicroelectronics, Inc. N Channel Mosfet, 60V, 16A, To-220; Transistor Polarity Stmicroelectronics STP16NF06.

Description
N CHANNEL MOSFET, 60V, 16A, TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16A; On Resistance Rds(on):0.08ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes
Description
N CHANNEL MOSFET, 60V, 16A, TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16A; On Resistance Rds(on):0.08ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 60V, 16A, To-220; Transistor Polarity Stmicroelectronics - 28AC3435 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 16A, To-220; Transistor Polarity Stmicroelectronics
28AC3435
N Channel Mosfet, 60V, 16A, To-220; Transistor Polarity Stmicroelectronics 28AC3435
N CHANNEL MOSFET, 60V, 16A, TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16A; On Resistance Rds(on):0.08ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 16A, TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16A; On Resistance Rds(on):0.08ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 28AC3435
Product Name N Channel Mosfet, 60V, 16A, To-220; Transistor Polarity Stmicroelectronics
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7606-55B,118 - 1025250-BUK7606-55B,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 254000 milliwatts
View Details
5 suppliers
 - 1ED3830MU12MXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD16323Q3 N-Channel NexFET? Power MOSFET - CSD16323Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
7 suppliers