LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP
LED Driver 14500uA Supply Current 24-Pin TSSOP T/R Product overview: STP16DPS05TTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14500uA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 14500uA, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DPS05TTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898315-STP16DPS05TTR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 16 Output Linear Shift Register - Dimming 100mA 24-TSSOP
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: STP16
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-10449-2, 497-10449-1, -497-10449-1, -497-10449-2, 1805-STP16DPS05TCT, -497-10449-6, 1805-STP16DPS05TTR, 1805-STP16DPS05TDKR,
IC, LED DRIVER, TSSOP, FULL REEL; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
IC, LED DRIVER, 0.1A, 20V, TSSOP-24 ROHS COMPLIANT: YES
IC LED DRVR LINEAR 100MA 24TSSOP
IC LED DRIVER LIN 100MA 24TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-10449-2-ND | 137-STP16DPS05TTR | 898315-STP16DPS05TTR | 71R7071 | 47AK7005 | STP16DPS05TTR | STP16DPS05TTR |
| Product Name | LED Drivers | 14500uA TSSOP LED Driver IC | PMIC - PMIC - LED Drivers - STP16DPS05TTR | Ic, Led Driver, Tssop, Full Reel; Device Topology Stmicroelectronics | Ic, Led Driver, 0.1A, 20V, Tssop-24 Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||||
| Output Voltage | 20 volts | 20 volts | 20 volts | ||||
| Output Current | 100 milliamps | 100 milliamps | 100 milliamps |