STP16 - Power Management-LED DRIVERS
Manufacturer: STMicroelectronics
Win Source Part Number: 1103652-STP16DPS05MT
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-SO
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
LED Driver 14500uA Supply Current 24-Pin SO T/R Product overview: STP16DPS05MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14500uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 14500uA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DPS05MTR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-SO
LED DRIVER, 16 BIT, SOIC FULL REEL; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; MSL:-RoHS Compliant: Yes
IC LED DRIVER LINEAR 100MA 24SO
IC LED DRIVER LINEAR 100MA 24SO
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | STP16DPS05MTR | 1103652-STP16DPS05MTR | 137-STP16DPS05MTR | 497-10447-2-ND | 71R7069 | STP16DPS05MTR | STP16DPS05MTR |
| Product Name | PMIC - PMIC - LED Drivers - STP16DPS05MTR | 14500uA LED Driver IC | LED Drivers | Led Driver, 16 Bit, Soic Full Reel; Device Topology Stmicroelectronics | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts | |||
| Output Current | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps |