STP16 - Power Management-LED DRIVERS
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP-EP
Low volt 16bit current LED sink driver
Low volt 16bit current LED sink driver
Manufacturer: STMicroelectronics
Win Source Part Number: 935538-STP16DPP05XTT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 16 Output Linear Shift Register - Dimming 40mA 24-TSSOP-EP
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: STP16
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-10323-1, -497-10323-2, 497-10323-6, -497-10323-6, 497-10323-2, 497-10323-1
16-Seg LED Driver, 1000uA, 24-Pin TSSOP EP, 5.5V Product overview: STP16DPP05XTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uA, 5.5V, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1000uA, 5.5V, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DPP05XTTR can be used for catalog matching and distributor lookup.
IC, LED DRIVER, TSSOP; No. of Outputs:16Outputs; Output Current:40mA; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC LED DRVR LINEAR 40MA 24TSSOP
IC LED DRIVER LIN 40MA 24TSSOP
| Rochester Electronics | DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | STP16DPP05XTTR | 497-10323-2-ND | 276919 | 935538-STP16DPP05XTTR | 137-STP16DPP05XTTR | 55R7004 | STP16DPP05XTTR | STP16DPP05XTTR |
| Product Name | LED Drivers | LED Driver ICs | PMIC - PMIC - LED Drivers - STP16DPP05XTTR | 1000uA 5.5V TSSOP LED Driver IC | Ic, Led Driver, Tssop; No. Of Outputs Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||||
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts |