STMicroelectronics, Inc. 1000uA 5.5V LED Driver IC STP16DPP05MTR

Description
16-Seg LED Driver, 1000uA, 24-Pin SO, 5.5V Product overview: STP16DPP05MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1000uA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DPP05MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Seg LED Driver, 1000uA, 24-Pin SO, 5.5V Product overview: STP16DPP05MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1000uA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DPP05MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000uA 5.5V LED Driver IC
137-STP16DPP05MTR
1000uA 5.5V LED Driver IC 137-STP16DPP05MTR
16-Seg LED Driver, 1000uA, 24-Pin SO, 5.5V Product overview: STP16DPP05MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1000uA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DPP05MTR can be used for catalog matching and distributor lookup.

16-Seg LED Driver, 1000uA, 24-Pin SO, 5.5V Product overview: STP16DPP05MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1000uA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DPP05MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 497-10320-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-10320-2-ND
LED Drivers 497-10320-2-ND
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-SO

LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-SO

Buy Now Datasheet
LED Drivers - 497-10320-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-10320-6-ND
LED Drivers 497-10320-6-ND
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-SO

LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-SO

Buy Now Datasheet
LED Drivers - 497-10320-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-10320-1-ND
LED Drivers 497-10320-1-ND
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-SO

LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-SO

Buy Now Datasheet
PMIC - PMIC - LED Drivers - STP16DPP05MTR - 804153-STP16DPP05MTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - STP16DPP05MTR
804153-STP16DPP05MTR
PMIC - PMIC - LED Drivers - STP16DPP05MTR 804153-STP16DPP05MTR
Manufacturer: STMicroelectronics Win Source Part Number: 804153-STP16DPP05MTR Packaging: Reel Type: Linear Mounting Style: SMD Voltage - Output: 20V Frequency: 30MHz Current - Output / Channel: 40mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Voltage - Supply (Min): 3V Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 5.5V Part Number Series: STP16D

Manufacturer: STMicroelectronics
Win Source Part Number: 804153-STP16DPP05MTR
Packaging: Reel
Type: Linear
Mounting Style: SMD
Voltage - Output: 20V
Frequency: 30MHz
Current - Output / Channel: 40mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Voltage - Supply (Min): 3V
Supplier Device Package: 24-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.5V
Part Number Series: STP16D

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STP16DPP05MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STP16DPP05MTR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STP16DPP05MTR
IC LED DRIVER LINEAR 40MA 24SO

IC LED DRIVER LINEAR 40MA 24SO

Supplier's Site
PMIC - LED Drivers - STP16DPP05MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STP16DPP05MTR
PMIC - LED Drivers STP16DPP05MTR
IC LED DRIVER LINEAR 40MA 24SO

IC LED DRIVER LINEAR 40MA 24SO

Supplier's Site Datasheet
Ic, Led Driver, 16Bit, Soic; No. Of Outputs Stmicroelectronics - 55R7001 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Led Driver, 16Bit, Soic; No. Of Outputs Stmicroelectronics
55R7001
Ic, Led Driver, 16Bit, Soic; No. Of Outputs Stmicroelectronics 55R7001
IC, LED DRIVER, 16BIT, SOIC; No. of Outputs:16Outputs; Output Current:40mA; Output Voltage:20V; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IC, LED DRIVER, 16BIT, SOIC; No. of Outputs:16Outputs; Output Current:40mA; Output Voltage:20V; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-STP16DPP05MTR 497-10320-2-ND 804153-STP16DPP05MTR STP16DPP05MTR STP16DPP05MTR 55R7001
Product Name 1000uA 5.5V LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - STP16DPP05MTR Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Ic, Led Driver, 16Bit, Soic; No. Of Outputs Stmicroelectronics
Output Voltage 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Linear, Programmable Current LED Driver W/Fault Protection - A6261KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 1727-8458-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
7 suppliers
PMIC - PMIC - LED Drivers - AAT3192IJQ-1-T1 - 007760-AAT3192IJQ-1-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 30 milliamps
View Details
4 suppliers
SOT23 LED Driver IC - 137-LM2707MF/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 18 volts
Number of Channels 1 #
View Details
4 suppliers